STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR M74HC4851YTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041331-M74HC4851YTTR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851QPWRQ1; M74HC4851TTR; M74HC4851YTTR; MAX4617EUE+TG60; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041331-M74HC4851YTTR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851QPWRQ1; M74HC4851TTR; M74HC4851YTTR; MAX4617EUE+TG60; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR - 041331-M74HC4851YTTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR
041331-M74HC4851YTTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR 041331-M74HC4851YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 041331-M74HC4851YTTR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): SN74HC4851QPWRQ1; M74HC4851TTR; M74HC4851YTTR; MAX4617EUE+TG60; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041331-M74HC4851YTTR
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 6.7pF, 22pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): SN74HC4851QPWRQ1; M74HC4851TTR; M74HC4851YTTR; MAX4617EUE+TG60;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
M74HC4851YTTR
Analog Switches, Multiplexers, Demultiplexers M74HC4851YTTR
IC MUX/DEMUX SINGLE 8:1 16TSSOP

IC MUX/DEMUX SINGLE 8:1 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4851YTTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4851YTTR
IC MUX 8:1 195OHM 16TSSOP

IC MUX 8:1 195OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 041331-M74HC4851YTTR M74HC4851YTTR M74HC4851YTTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YTTR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,118 - 765520-74HCT4067PW,118 - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
2 suppliers
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details