STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR M74HC4851YRM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073036-M74HC4851YRM1 3TR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073036-M74HC4851YRM1 3TR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR - 073036-M74HC4851YRM13TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR
073036-M74HC4851YRM13TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR 073036-M74HC4851YRM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 073036-M74HC4851YRM1 3TR Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 195 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 6.7pF, 22pF Max Leakage Current (IS off): 100nA

Manufacturer: STMicroelectronics
Win Source Part Number: 073036-M74HC4851YRM13TR
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 6.7pF, 22pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4851YRM13TR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4851YRM13TR
IC MUX 8:1 195OHM 16SO

IC MUX 8:1 195OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 073036-M74HC4851YRM13TR M74HC4851YRM13TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4851YRM13TR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details