STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - M74HC4543RM13TR M74HC4543RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207185-M74HC4543RM13 TR Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207185-M74HC4543RM13 TR Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - M74HC4543RM13TR - 207185-M74HC4543RM13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M74HC4543RM13TR
207185-M74HC4543RM13TR
PMIC - PMIC - Display Drivers - M74HC4543RM13TR 207185-M74HC4543RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 207185-M74HC4543RM13 TR Packaging: Cut Reel Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA

Manufacturer: STMicroelectronics
Win Source Part Number: 207185-M74HC4543RM13TR
Packaging: Cut Reel
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 40μA

Buy Now Datasheet
Display Drivers - M74HC4543RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M74HC4543RM13TR
Display Drivers M74HC4543RM13TR
LCD Driver 16-SO

LCD Driver 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 207185-M74HC4543RM13TR M74HC4543RM13TR
Product Name PMIC - PMIC - Display Drivers - M74HC4543RM13TR Display Drivers
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details
Octal buffer/line driver; 3-state - 74AHCV541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - Modems - ICs and Modules - SI2415-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers