STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - M74HC4543B1R M74HC4543B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041330-M74HC4543B1R Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): CD74HC4543E; HD74HC4543P; CD74HC4543M96; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041330-M74HC4543B1R Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): CD74HC4543E; HD74HC4543P; CD74HC4543M96; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - M74HC4543B1R - 041330-M74HC4543B1R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M74HC4543B1R
041330-M74HC4543B1R
PMIC - PMIC - Display Drivers - M74HC4543B1R 041330-M74HC4543B1R
Manufacturer: STMicroelectronics Win Source Part Number: 041330-M74HC4543B1R Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 40μA Alternative Parts (Cross-Reference): CD74HC4543E; HD74HC4543P; CD74HC4543M96; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 041330-M74HC4543B1R
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 40μA
Alternative Parts (Cross-Reference): CD74HC4543E; HD74HC4543P; CD74HC4543M96;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - 497-1866-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-1866-5-ND
Display Drivers 497-1866-5-ND
LCD Driver 16-DIP

LCD Driver 16-DIP

Buy Now Datasheet
Display Drivers - M74HC4543B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M74HC4543B1R
Display Drivers M74HC4543B1R
LCD Driver 16-DIP

LCD Driver 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 041330-M74HC4543B1R 497-1866-5-ND M74HC4543B1R
Product Name PMIC - PMIC - Display Drivers - M74HC4543B1R Display Drivers Display Drivers
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details