STMicroelectronics, Inc. Logic - Logic - Multivibrators - M74HC4538TTR M74HC4538TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 120670-M74HC4538TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 120670-M74HC4538TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - M74HC4538TTR - 120670-M74HC4538TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - M74HC4538TTR
120670-M74HC4538TTR
Logic - Logic - Multivibrators - M74HC4538TTR 120670-M74HC4538TTR
Manufacturer: STMicroelectronics Win Source Part Number: 120670-M74HC4538TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 120670-M74HC4538TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Multivibrators - 497-8197-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-8197-2-ND
Multivibrators 497-8197-2-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Multivibrators - M74HC4538TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M74HC4538TTR
Multivibrators M74HC4538TTR
Monostable Multivibrator 25 ns 16-TSSOP

Monostable Multivibrator 25 ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - M74HC4538TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
M74HC4538TTR
Logic - Multivibrators M74HC4538TTR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - M74HC4538TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M74HC4538TTR
Integrated Circuits (ICs) - Logic - Multivibrators M74HC4538TTR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 120670-M74HC4538TTR 497-8197-2-ND M74HC4538TTR M74HC4538TTR M74HC4538TTR
Product Name Logic - Logic - Multivibrators - M74HC4538TTR Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HCT123M96S5001 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221NSR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details