STMicroelectronics, Inc. Multivibrators M74HC4538B1R

Description
Monostable Multivibrator 25ns 16-DIP
Request a Quote Datasheet
Description
Monostable Multivibrator 25ns 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 497-1864-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
497-1864-5-ND
Multivibrators 497-1864-5-ND
Monostable Multivibrator 25ns 16-DIP

Monostable Multivibrator 25ns 16-DIP

Buy Now Datasheet
Logic - Logic - Multivibrators - M74HC4538B1R - 1211137-M74HC4538B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - M74HC4538B1R
1211137-M74HC4538B1R
Logic - Logic - Multivibrators - M74HC4538B1R 1211137-M74HC4538B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211137-M74HC4538B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 25ns Part Status: Obsolete(EOL) Family Name: M74HC4538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): TC74HC4538AP; TC74HC4538AP(F); TC74HC4538AP(F,M); Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 1211137-M74HC4538B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 25ns
Part Status: Obsolete(EOL)
Family Name: M74HC4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): TC74HC4538AP; TC74HC4538AP(F); TC74HC4538AP(F,M);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - M74HC4538B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
M74HC4538B1R
Integrated Circuits (ICs) - Logic - Multivibrators M74HC4538B1R
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site
Logic - Multivibrators - M74HC4538B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
M74HC4538B1R
Logic - Multivibrators M74HC4538B1R
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Multivibrators - M74HC4538B1R - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
M74HC4538B1R
Multivibrators M74HC4538B1R
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet
Multivibrators - M74HC4538B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
M74HC4538B1R
Multivibrators M74HC4538B1R
Monostable Multivibrator 25 ns 16-DIP

Monostable Multivibrator 25 ns 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 497-1864-5-ND 1211137-M74HC4538B1R M74HC4538B1R M74HC4538B1R M74HC4538B1R M74HC4538B1R
Product Name Multivibrators Logic - Logic - Multivibrators - M74HC4538B1R Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Multivibrators
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Type Retriggerable Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
6 suppliers
 - HEC4528BT,112 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
3 suppliers
Logic - Multivibrators - CD74HC4538NS - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details