STMicroelectronics, Inc. PMIC - PMIC - Display Drivers - M74HC4511RM13TR M74HC4511RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211133-M74HC4511RM1 3TR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Part Status: Obsolete(EOL) Family Name: M74HC4511 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC4511RP; CD74HC4511M96G4; CD74HC4511MTE4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211133-M74HC4511RM1 3TR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Part Status: Obsolete(EOL) Family Name: M74HC4511 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC4511RP; CD74HC4511M96G4; CD74HC4511MTE4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - M74HC4511RM13TR - 1211133-M74HC4511RM13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - M74HC4511RM13TR
1211133-M74HC4511RM13TR
PMIC - PMIC - Display Drivers - M74HC4511RM13TR 1211133-M74HC4511RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211133-M74HC4511RM1 3TR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Part Status: Obsolete(EOL) Family Name: M74HC4511 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC4511RP; CD74HC4511M96G4; CD74HC4511MTE4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211133-M74HC4511RM13TR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 2 V ~ 6 V
Interface: BCD
Display Type: LED
Part Status: Obsolete(EOL)
Family Name: M74HC4511
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD74HC4511RP; CD74HC4511M96G4; CD74HC4511MTE4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - M74HC4511RM13TR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
M74HC4511RM13TR-ND
Display Drivers M74HC4511RM13TR-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - M74HC4511RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
M74HC4511RM13TR
Display Drivers M74HC4511RM13TR
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1211133-M74HC4511RM13TR M74HC4511RM13TR-ND M74HC4511RM13TR
Product Name PMIC - PMIC - Display Drivers - M74HC4511RM13TR Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1897454 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers