STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC4094TTR M74HC4094TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020977-M74HC4094TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020977-M74HC4094TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC4094TTR - 020977-M74HC4094TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC4094TTR
020977-M74HC4094TTR
Logic - Logic - Shift Registers - M74HC4094TTR 020977-M74HC4094TTR
Manufacturer: STMicroelectronics Win Source Part Number: 020977-M74HC4094TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 020977-M74HC4094TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Shift Registers - 497-7383-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-7383-2-ND
Shift Registers 497-7383-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - M74HC4094TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC4094TTR
Logic - Shift Registers M74HC4094TTR
IC SHIFT LATCH REG SIPO 16-TSSOP

IC SHIFT LATCH REG SIPO 16-TSSOP

Supplier's Site Datasheet
Shift Registers - M74HC4094TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC4094TTR
Shift Registers M74HC4094TTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC4094TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC4094TTR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC4094TTR
IC SHIFT LATCH REG SIPO 16-TSSOP

IC SHIFT LATCH REG SIPO 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 020977-M74HC4094TTR 497-7383-2-ND M74HC4094TTR M74HC4094TTR M74HC4094TTR
Product Name Logic - Logic - Shift Registers - M74HC4094TTR Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-4100-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Shift Registers - 74HC4094DB,112-NEX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details