STMicroelectronics 8-bit 6V Logic IC M74HC4094RM13TR

Description
8-Bit SIPO Shift Register Latch, 3-State, 6V, CMOS, SOP Product overview: M74HC4094RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC4094RM13TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit SIPO Shift Register Latch, 3-State, 6V, CMOS, SOP Product overview: M74HC4094RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC4094RM13TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 6V Logic IC
712-M74HC4094RM13TR
8-bit 6V Logic IC 712-M74HC4094RM13TR
8-Bit SIPO Shift Register Latch, 3-State, 6V, CMOS, SOP Product overview: M74HC4094RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC4094RM13TR can be used for catalog matching and distributor lookup.

8-Bit SIPO Shift Register Latch, 3-State, 6V, CMOS, SOP Product overview: M74HC4094RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-M74HC4094RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-M74HC4094RM13TR
Product Name 8-bit 6V Logic IC
Gate Type Shift Register, Latch
Supply Voltage 6V
Inputs 1
Propagation Delay 34 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details