STMicroelectronics Logic - Logic - Shift Registers - M74HC4094B1 M74HC4094B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207184-M74HC4094B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207184-M74HC4094B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC4094B1 - 207184-M74HC4094B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC4094B1
207184-M74HC4094B1
Logic - Logic - Shift Registers - M74HC4094B1 207184-M74HC4094B1
Manufacturer: STMicroelectronics Win Source Part Number: 207184-M74HC4094B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 207184-M74HC4094B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207184-M74HC4094B1
Product Name Logic - Logic - Shift Registers - M74HC4094B1
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 29818APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ,115 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
8 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers