STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066B1R M74HC4066B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211130-M74HC4066B1R Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5pF Part Status: Obsolete(EOL) Family Name: M74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP On-State Resistance (Maximum): 80 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 18ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AP(F,M); TC74HC4066AP(M); TC74HC4066AP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211130-M74HC4066B1R Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5pF Part Status: Obsolete(EOL) Family Name: M74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP On-State Resistance (Maximum): 80 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 18ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AP(F,M); TC74HC4066AP(M); TC74HC4066AP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066B1R - 1211130-M74HC4066B1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066B1R
1211130-M74HC4066B1R
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066B1R 1211130-M74HC4066B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211130-M74HC4066B1R Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.5pF, 5pF Part Status: Obsolete(EOL) Family Name: M74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP On-State Resistance (Maximum): 80 Ohm Switch Time (Ton, Toff) (Maximum): 12ns, 18ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AP(F,M); TC74HC4066AP(M); TC74HC4066AP; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211130-M74HC4066B1R
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.5pF, 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-DIP
On-State Resistance (Maximum): 80 Ohm
Switch Time (Ton, Toff) (Maximum): 12ns, 18ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC74HC4066AP(F,M); TC74HC4066AP(M); TC74HC4066AP;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1211130-M74HC4066B1R
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4066B1R
Supply Voltage Other; 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details