Manufacturer: STMicroelectronics
Win Source Part Number: 140702-M74HC4060RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 65MHz
Family Name: M74HC4060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC4060MTG4; CD74HC4060ME4; CD74HC4060MTE4; CD74HC4060MT;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
IC COUNT/OSC 14STAGE BIN 16-SOIC
COUNTER, BINARY, -55 TO 125DEG C ROHS COMPLIANT: YES
IC BINARY COUNTER 14-BIT 16SO
IC COUNT/OSC 14STAGE BIN 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 140702-M74HC4060RM13TR | 497-1852-2-ND | 761-M74HC4060RM13TR | 47AK6687 | M74HC4060RM13TR | M74HC4060RM13TR | M74HC4060RM13TR |
| Product Name | Logic - Logic - Counters, Dividers - M74HC4060RM13TR | Counters, Dividers | IC COUNT/OSC 14STAGE BIN 16-SOIC | Counter, Binary, -55 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 4.5V | 2 V ~ 6 V | ||||
| Package Type | 16-SO | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | ||||||
| Counter Category | Asynchronous | Synchronous | Synchronous |