Nexperia B.V. 12-stage binary ripple counter 74HCT4040BQ-Q100X

Description
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Description
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT4040BQ-Q100X is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), designed for automotive applications. It is packaged in a DHVQFN16 format with dimensions of 2.5 × 3.5 × 0.85 mm and features Side-Wettable Flanks for Automatic Optical Inspection of solder joints. The device operates over a supply voltage range of 2.0 V to 6.0 V, is qualified to AEC-Q100 (Grade 1), and functions from -40 °C to +125 °C. Input levels are TTL-compatible. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. It complies with JESD8C and JESD7A standards.

Datasheet Summary
Powered by GS/AI

The 74HCT4040BQ-Q100X is a 12-stage binary ripple counter with a clock input (CP) and an asynchronous master reset (MR), designed for automotive applications. It is packaged in a DHVQFN16 format with dimensions of 2.5 × 3.5 × 0.85 mm and features Side-Wettable Flanks for Automatic Optical Inspection of solder joints. The device operates over a supply voltage range of 2.0 V to 6.0 V, is qualified to AEC-Q100 (Grade 1), and functions from -40 °C to +125 °C. Input levels are TTL-compatible. ESD protection exceeds 2000 V for HBM and 1000 V for CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. It complies with JESD8C and JESD7A standards.

Suppliers

Company
Product
Description
Supplier Links
12-stage binary ripple counter - 74HCT4040BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
12-stage binary ripple counter
74HCT4040BQ-Q100X
12-stage binary ripple counter 74HCT4040BQ-Q100X
The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4040-Q100: CMOS level For 74HCT4040-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints Applications Frequency dividing circuits Time delay circuits Control counters

The 74HC4040-Q100; 74HCT4040-Q100 is a 12-stage binary ripple counter with a clock input (CP), an overriding asynchronous master reset input (MR) and twelve parallel outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of the state of CP. Each counter stage is a static toggle flip-flop. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4040-Q100: CMOS level
    • For 74HCT4040-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

Applications

  • Frequency dividing circuits
  • Time delay circuits
  • Control counters
Supplier's Site Datasheet
Counters, Dividers - 1727-7991-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7991-2-ND
Counters, Dividers 1727-7991-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7991-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7991-1-ND
Counters, Dividers 1727-7991-1-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 1727-7991-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-7991-6-ND
Counters, Dividers 1727-7991-6-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Counters, Dividers - 74HCT4040BQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT4040BQ-Q100X
Counters, Dividers 74HCT4040BQ-Q100X
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4040BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HCT4040BQ-Q100X
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT4040BQ-Q100X
IC BINARY COUNTER 12BIT 16DHVQFN

IC BINARY COUNTER 12BIT 16DHVQFN

Supplier's Site
Logic - Counters, Dividers - 74HCT4040BQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HCT4040BQ-Q100X
Logic - Counters, Dividers 74HCT4040BQ-Q100X
IC COUNTER 12ST BIN TTL 16DHVQFN

IC COUNTER 12ST BIN TTL 16DHVQFN

Supplier's Site Datasheet
Binary Ripple Counter, Aec-Q100, 125Degc Rohs Compliant Nexperia - 74AH2380 - Newark, An Avnet Company
Chicago, IL, United States
Binary Ripple Counter, Aec-Q100, 125Degc Rohs Compliant Nexperia
74AH2380
Binary Ripple Counter, Aec-Q100, 125Degc Rohs Compliant Nexperia 74AH2380
BINARY RIPPLE COUNTER, AEC-Q100, 125DEGC ROHS COMPLIANT: YES

BINARY RIPPLE COUNTER, AEC-Q100, 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HCT4040BQ-Q100X 1727-7991-2-ND 74HCT4040BQ-Q100X 74HCT4040BQ-Q100X 74HCT4040BQ-Q100X 74AH2380
Product Name 12-stage binary ripple counter Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Binary Ripple Counter, Aec-Q100, 125Degc Rohs Compliant Nexperia
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous
Supply Voltage +7 4.5 V ~ 5.5 V
Package Type SOT763-1 SOT763-1 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4020BQ-Q100115 - ODG (Origin Data Global)
Specs
Supply Voltage 2 V ~ 6 V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic Case Style Nexperia - 29AC1025 - Newark, An Avnet Company
Specs
Package Type DHVQFN-EP
Number of Pins 16
View Details
Counters, Dividers - 1727-3294-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction DOWN
View Details
4 suppliers
Presettable synchronous 4-bit binary up/down counter - 74HC193PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers