Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 207183-M74HC4060B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 65MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP
IC COUNT/OSC 14STAGE BIN 16-DIP
IC BINARY COUNTER 14-BIT 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-1851-5-ND | 207183-M74HC4060B1R | M74HC4060B1R | M74HC4060B1R | M74HC4060B1R |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC4060B1R | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |