STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR M74HC4052RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 097396-M74HC4052RM13 TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4052 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4052AFN(M); TC74HC4052AFN(ELPM); MM74HC4052MX_Q; CD74HC4052MTE4; CD74HC4052M96; M74HC4052M1R; M74HC4052M1; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 097396-M74HC4052RM13 TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4052 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4052AFN(M); TC74HC4052AFN(ELPM); MM74HC4052MX_Q; CD74HC4052MTE4; CD74HC4052M96; M74HC4052M1R; M74HC4052M1; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR - 097396-M74HC4052RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR
097396-M74HC4052RM13TR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR 097396-M74HC4052RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 097396-M74HC4052RM13 TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4052 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4052AFN(M); TC74HC4052AFN(ELPM); MM74HC4052MX_Q; CD74HC4052MTE4; CD74HC4052M96; M74HC4052M1R; M74HC4052M1; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China , Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 097396-M74HC4052RM13TR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: M74HC4052
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TC74HC4052AFN(M); TC74HC4052AFN(ELPM); MM74HC4052MX_Q; CD74HC4052MTE4; CD74HC4052M96; M74HC4052M1R; M74HC4052M1;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China , Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4052RM13TR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4052RM13TR
IC SWITCH SP4T X 2 100OHM 16SO

IC SWITCH SP4T X 2 100OHM 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 097396-M74HC4052RM13TR M74HC4052RM13TR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4052RM13TR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers