STMicroelectronics Dual 120MHz 6V Analog Switch and Multiplexer IC M74HC4052B1R

Description
Dual 4-Ch Analog Mux/Demux, 120MHz, PDIP, 6V Product overview: M74HC4052B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 120MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4052B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Ch Analog Mux/Demux, 120MHz, PDIP, 6V Product overview: M74HC4052B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 120MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4052B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 120MHz 6V Analog Switch and Multiplexer IC
747-M74HC4052B1R
Dual 120MHz 6V Analog Switch and Multiplexer IC 747-M74HC4052B1R
Dual 4-Ch Analog Mux/Demux, 120MHz, PDIP, 6V Product overview: M74HC4052B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 120MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4052B1R can be used for catalog matching and distributor lookup.

Dual 4-Ch Analog Mux/Demux, 120MHz, PDIP, 6V Product overview: M74HC4052B1R from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 120MHz, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 120MHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M74HC4052B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 020975-M74HC4052B1R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
020975-M74HC4052B1R
Integrated Circuits(ICs) 020975-M74HC4052B1R
Manufacturer: STMicroelectronics Win Source Part Number: 020975-M74HC4052B1R Category: Integrated Circuits(ICs) Family: Interface - Analog Switches, Multiplexers, Demultiplexers Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Manufacturer Device Package: 16-DIP Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 100 Ohm -3db Bandwidth: 200MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Voltage - Supply, Single (V+): 2 V ~ 6 V Voltage - Supply, Dual (V±): ±2 V ~ 6 V Switch Time (Ton, Toff) (Max): 18ns, 29ns Channel Capacitance (CS(off), CD(off)): 2pF, 40pF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020975-M74HC4052B1R
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches, Multiplexers, Demultiplexers
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Manufacturer Device Package: 16-DIP
Number of Circuits: 2
Switch Circuit: SP4T
On-State Resistance (Max): 100 Ohm
-3db Bandwidth: 200MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Voltage - Supply, Single (V+): 2 V ~ 6 V
Voltage - Supply, Dual (V±): ±2 V ~ 6 V
Switch Time (Ton, Toff) (Max): 18ns, 29ns
Channel Capacitance (CS(off), CD(off)): 2pF, 40pF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-M74HC4052B1R 020975-M74HC4052B1R
Product Name Dual 120MHz 6V Analog Switch and Multiplexer IC Integrated Circuits(ICs)
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Bandwidth 120 MHz 200 MHz
Min Operating Current 0.0080 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74HC1G66GV,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
7 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details