STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR M74HC4051TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 129643-M74HC4051TTR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4051 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4051AFT(SOE); TC74HC4051AFT(EL,M; TC74HC4051AFT; TC74HC4051AFT(SPL); Introduction Date: August 15, 1995 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 129643-M74HC4051TTR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4051 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4051AFT(SOE); TC74HC4051AFT(EL,M; TC74HC4051AFT; TC74HC4051AFT(SPL); Introduction Date: August 15, 1995 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR - 129643-M74HC4051TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR
129643-M74HC4051TTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR 129643-M74HC4051TTR
Manufacturer: STMicroelectronics Win Source Part Number: 129643-M74HC4051TTR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 200MHz Crosstalk: -50dB @ 1kHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: M74HC4051 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 18ns, 29ns Channel Capacitance(CS off, CD off): 2pF, 10pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4051AFT(SOE); TC74HC4051AFT(EL,M; TC74HC4051AFT; TC74HC4051AFT(SPL); Introduction Date: August 15, 1995 ECCN: 3A001.a.2.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: STMicroelectronics
Win Source Part Number: 129643-M74HC4051TTR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 200MHz
Crosstalk: -50dB @ 1kHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: M74HC4051
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 18ns, 29ns
Channel Capacitance(CS off, CD off): 2pF, 10pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TC74HC4051AFT(SOE); TC74HC4051AFT(EL,M; TC74HC4051AFT; TC74HC4051AFT(SPL);
Introduction Date: August 15, 1995
ECCN: 3A001.a.2.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4051TTR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4051TTR
IC MUX 8:1 100OHM 16TSSOP

IC MUX 8:1 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 129643-M74HC4051TTR M74HC4051TTR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4051TTR Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Specs
Device Type Transceiver
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI3201-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers