STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050RM13TR M74HC4050RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 112106-M74HC4050RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 112106-M74HC4050RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050RM13TR - 112106-M74HC4050RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050RM13TR
112106-M74HC4050RM13TR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050RM13TR 112106-M74HC4050RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 112106-M74HC4050RM13 TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 112106-M74HC4050RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 112106-M74HC4050RM13TR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC4050RM13TR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details