The M74HC4049B1R is a hex inverting buffer converter in a DIP package, belonging to the M74HC4049 series fabricated with silicon gate C2MOS technology. It operates from 2V to 6V and is rated for an operating temperature range of -55°C to 125°C. The device features high noise immunity, symmetrical output impedance of at least 6mA, and propagation delays of up to 20ns at 6V. Power dissipation is rated at 500mW at 65°C, derating to 300mW at 85°C. Input voltage tolerance extends to 13V, supporting logic-level conversion. Pinout and functionality comply with the 74 series 4049 standard.
6-Ch CMOS Buffer/Inverter IC, DIP, 6V, 500mW Product overview: M74HC4049B1R from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 500mW, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, 500mW, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74HC4049B1R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-M74HC4049B1R |
| Product Name | 6V 500mW DIP Interface Transceiver IC |
| Device Type | Transceiver |