STMicroelectronics, Inc. Counters, Dividers M74HC4040TTR

Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Request a Quote
Description
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M74HC4040TTR is a high-speed CMOS 12-stage binary counter designed for efficient counting applications. It operates with a maximum frequency of 70 MHz at a supply voltage of 6V and features low power dissipation, drawing a maximum of 4 mA at 25°C. The device has a wide operating voltage range from 2V to 6V and offers high noise immunity with a minimum noise margin of 28% of VCC. This counter includes a clear input for resetting the counter to a low state and increments the count on the rising edge of the clock input. Each division stage provides an output, allowing for a final frequency output of 1/4096 of the input frequency. The M74HC4040TTR is pin and function compatible with the 74 series 4040, making it suitable for various applications where a binary counting function is required. Additionally, it is equipped with protection circuits against static discharge and transient voltage, enhancing its reliability in different environments.

Datasheet Summary
Powered by GS/AI

The M74HC4040TTR is a high-speed CMOS 12-stage binary counter designed for efficient counting applications. It operates with a maximum frequency of 70 MHz at a supply voltage of 6V and features low power dissipation, drawing a maximum of 4 mA at 25°C. The device has a wide operating voltage range from 2V to 6V and offers high noise immunity with a minimum noise margin of 28% of VCC. This counter includes a clear input for resetting the counter to a low state and increments the count on the rising edge of the clock input. Each division stage provides an output, allowing for a final frequency output of 1/4096 of the input frequency. The M74HC4040TTR is pin and function compatible with the 74 series 4040, making it suitable for various applications where a binary counting function is required. Additionally, it is equipped with protection circuits against static discharge and transient voltage, enhancing its reliability in different environments.

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 497-7376-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-7376-2-ND
Counters, Dividers 497-7376-2-ND
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - M74HC4040TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC4040TTR
Counters, Dividers M74HC4040TTR
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC4040TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC4040TTR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC4040TTR
IC BINARY COUNTER 12BIT 16TSSOP

IC BINARY COUNTER 12BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - M74HC4040TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC4040TTR
Logic - Counters, Dividers M74HC4040TTR
IC COUNTER BINARY 12STGE 16TSSOP

IC COUNTER BINARY 12STGE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 497-7376-2-ND M74HC4040TTR M74HC4040TTR M74HC4040TTR
Product Name Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Counter Direction UP UP
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWR - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Logic - Counters, Dividers - 74HC193DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details