Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 098856-M74HC4040RM13
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
IC BINARY COUNTER 12-BIT 16SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
IC COUNTER BINARY 12STAGE 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-7375-2-ND | 098856-M74HC4040RM13TR | M74HC4040RM13TR | M74HC4040RM13TR | M74HC4040RM13TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC4040RM13TR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |