STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC4024B1R M74HC4024B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880782-M74HC4024B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1838-5, 497-1838-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880782-M74HC4024B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1838-5, 497-1838-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC4024B1R - 880782-M74HC4024B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC4024B1R
880782-M74HC4024B1R
Logic - Logic - Counters, Dividers - M74HC4024B1R 880782-M74HC4024B1R
Manufacturer: STMicroelectronics Win Source Part Number: 880782-M74HC4024B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1838-5, 497-1838-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 880782-M74HC4024B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC4024
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1838-5, 497-1838-5-NDR

Buy Now Datasheet
Counters, Dividers - 497-1838-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1838-5-ND
Counters, Dividers 497-1838-5-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC4024B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC4024B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC4024B1R
IC BINARY COUNTER 7-BIT 14DIP

IC BINARY COUNTER 7-BIT 14DIP

Supplier's Site
Fort Worth, TX, USA
COUNTER 7STAGE BINARY, 14 PIN DIP
70013960
COUNTER 7STAGE BINARY, 14 PIN DIP 70013960
COUNTER 7STAGE BINARY, 14 PIN DIP

COUNTER 7STAGE BINARY, 14 PIN DIP

Supplier's Site
Logic - Counters, Dividers - M74HC4024B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC4024B1R
Logic - Counters, Dividers M74HC4024B1R
IC COUNTER 7STAGE BINARY 14-DIP

IC COUNTER 7STAGE BINARY 14-DIP

Supplier's Site Datasheet
Counters, Dividers - M74HC4024B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC4024B1R
Counters, Dividers M74HC4024B1R
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 880782-M74HC4024B1R 497-1838-5-ND M74HC4024B1R 70013960 M74HC4024B1R M74HC4024B1R
Product Name Logic - Logic - Counters, Dividers - M74HC4024B1R Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers COUNTER 7STAGE BINARY, 14 PIN DIP Logic - Counters, Dividers Counters, Dividers
Package Type DIP; 14-DIP DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Counter Category Asynchronous Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060BQ115 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Counters, Dividers - 1727-3460-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details