STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC4020B1R M74HC4020B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020972-M74HC4020B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020972-M74HC4020B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC4020B1R - 020972-M74HC4020B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC4020B1R
020972-M74HC4020B1R
Logic - Logic - Counters, Dividers - M74HC4020B1R 020972-M74HC4020B1R
Manufacturer: STMicroelectronics Win Source Part Number: 020972-M74HC4020B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 70MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 020972-M74HC4020B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 70MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - 497-7374-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-7374-5-ND
Counters, Dividers 497-7374-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP

Buy Now Datasheet
Logic - Counters, Dividers - M74HC4020B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC4020B1R
Logic - Counters, Dividers M74HC4020B1R
IC COUNTER BINARY 14STAGE 16-DIP

IC COUNTER BINARY 14STAGE 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC4020B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC4020B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC4020B1R
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - M74HC4020B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC4020B1R
Counters, Dividers M74HC4020B1R
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 020972-M74HC4020B1R 497-7374-5-ND M74HC4020B1R M74HC4020B1R M74HC4020B1R
Product Name Logic - Logic - Counters, Dividers - M74HC4020B1R Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - MC74F161ADR2 - 926273-MC74F161ADR2 - Win Source Electronics
Specs
Package Type SOIC; 16-SO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
12-stage binary ripple counter - 74HC4040BQX - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers