STMicroelectronics, Inc. Counters, Dividers M74HC4017B1R

Description
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP
Request a Quote Datasheet
Description
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 497-1835-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-1835-5-ND
Counters, Dividers 497-1835-5-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - M74HC4017B1R - 808679-M74HC4017B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC4017B1R
808679-M74HC4017B1R
Logic - Logic - Counters, Dividers - M74HC4017B1R 808679-M74HC4017B1R
Manufacturer: STMicroelectronics Win Source Part Number: 808679-M74HC4017B1R Packaging: Tube Mounting Style: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 48MHz Part Status: Obsolete (End Of Life) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Part Number Series: M74HC401

Manufacturer: STMicroelectronics
Win Source Part Number: 808679-M74HC4017B1R
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 48MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: M74HC401

Buy Now
Logic - Counters, Dividers - M74HC4017B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC4017B1R
Logic - Counters, Dividers M74HC4017B1R
IC COUNTER/DIVIDER DECADE 16-DIP

IC COUNTER/DIVIDER DECADE 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC4017B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC4017B1R
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC4017B1R
IC DECADE COUNTER 10BIT 16DIP

IC DECADE COUNTER 10BIT 16DIP

Supplier's Site
Counters, Dividers - M74HC4017B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC4017B1R
Counters, Dividers M74HC4017B1R
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 497-1835-5-ND 808679-M74HC4017B1R M74HC4017B1R M74HC4017B1R M74HC4017B1R
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - M74HC4017B1R Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - SN54ALS191AJ - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details