STMicroelectronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R M74HC4016B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211122-M74HC4016B1R Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 42MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 1pF, 5pF Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP (0.279", 7.10mm) On-State Resistance (Maximum): 120Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 24ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: M74HC4016 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211122-M74HC4016B1R Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 42MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 1pF, 5pF Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP (0.279", 7.10mm) On-State Resistance (Maximum): 120Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 24ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: M74HC4016 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R - 1211122-M74HC4016B1R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R
1211122-M74HC4016B1R
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R 1211122-M74HC4016B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211122-M74HC4016B1R Packaging: Tube Switch Circuit: SPST - NO -3db Bandwidth: 42MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 6Ohm Channel Capacitance (CS(off), CD(off)): 1pF, 5pF Categories: Integrated Circuits Supplier Device Package: 14-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-DIP (0.279", 7.10mm) On-State Resistance (Maximum): 120Ohm Switch Time (Ton, Toff) (Maximum): 14ns, 24ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: M74HC4016 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V

Manufacturer: STMicroelectronics
Win Source Part Number: 1211122-M74HC4016B1R
Packaging: Tube
Switch Circuit: SPST - NO
-3db Bandwidth: 42MHz
Crosstalk: -50dB at 1MHz
Channel-to-Channel Matching (ΔRon): 6Ohm
Channel Capacitance (CS(off), CD(off)): 1pF, 5pF
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-DIP (0.279", 7.10mm)
On-State Resistance (Maximum): 120Ohm
Switch Time (Ton, Toff) (Maximum): 14ns, 24ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: M74HC4016
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
M74HC4016B1R
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers M74HC4016B1R
IC SWITCH SPST-NOX4 120OHM 14DIP

IC SWITCH SPST-NOX4 120OHM 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1211122-M74HC4016B1R M74HC4016B1R
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M74HC4016B1R Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details