STMicroelectronics Logic - Logic - Counters, Dividers - M74HC393B1 M74HC393B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041325-M74HC393B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041325-M74HC393B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC393B1 - 041325-M74HC393B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC393B1
041325-M74HC393B1
Logic - Logic - Counters, Dividers - M74HC393B1 041325-M74HC393B1
Manufacturer: STMicroelectronics Win Source Part Number: 041325-M74HC393B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 79MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 041325-M74HC393B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 79MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 041325-M74HC393B1
Product Name Logic - Logic - Counters, Dividers - M74HC393B1
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Logic - Counters, Dividers - 74HC160PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
SN54LS93 4-Bit Binary Counter - JM38510/31502BCA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
5 suppliers