STMicroelectronics, Inc. Counters, Dividers M74HC390RM13TR

Description
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
Request a Quote Datasheet
Description
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 497-7371-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-7371-2-ND
Counters, Dividers 497-7371-2-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - M74HC390RM13TR - 020970-M74HC390RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC390RM13TR
020970-M74HC390RM13TR
Logic - Logic - Counters, Dividers - M74HC390RM13TR 020970-M74HC390RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020970-M74HC390RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 79MHz Family Name: M74HC390 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC390D,653; 74HC390D; 74HC390D,652; CD74HC390MT; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 020970-M74HC390RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 79MHz
Family Name: M74HC390
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC390D,653; 74HC390D; 74HC390D,652; CD74HC390MT;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Communications & Networking

Buy Now Datasheet
Logic - Counters, Dividers - M74HC390RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC390RM13TR
Logic - Counters, Dividers M74HC390RM13TR
IC DECADE COUNTER DUAL 16-SOIC

IC DECADE COUNTER DUAL 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC390RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC390RM13TR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC390RM13TR
IC DECADE COUNTER DL 4BIT 16SO

IC DECADE COUNTER DL 4BIT 16SO

Supplier's Site
Counters, Dividers - M74HC390RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC390RM13TR
Counters, Dividers M74HC390RM13TR
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 497-7371-2-ND 020970-M74HC390RM13TR M74HC390RM13TR M74HC390RM13TR M74HC390RM13TR
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - M74HC390RM13TR Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous
Counter Direction UP UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary up/down counter - 74HCT193D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers
Logic - Counters, Dividers - 74ACT163PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details