Manufacturer: STMicroelectronics
Win Source Part Number: 785128-M74HC374B1R
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 32ns @ 6V, 150pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: M74HC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 90MHz
Alternative Parts (Cross-Reference): TC74HC374AP(TB,F); TC74HC374AP(HQ); TC74HC374APG; TC74HC374AP(F);
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 785128-M74HC374B1R | 497-1829-5-ND | M74HC374B1R | M74HC374B1R | M74HC374B1R |
| Product Name | Logic - Logic - Flip Flops - M74HC374B1R | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 32 ns | 32 ns | |||
| fMAX | 90 MHz | 90 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA |