STMicroelectronics Logic - Logic - Latches - M74HC373B1 M74HC373B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207181-M74HC373B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207181-M74HC373B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - M74HC373B1 - 207181-M74HC373B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC373B1
207181-M74HC373B1
Logic - Logic - Latches - M74HC373B1 207181-M74HC373B1
Manufacturer: STMicroelectronics Win Source Part Number: 207181-M74HC373B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns

Manufacturer: STMicroelectronics
Win Source Part Number: 207181-M74HC373B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-DIP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 207181-M74HC373B1
Product Name Logic - Logic - Latches - M74HC373B1
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT162373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
5 suppliers
Logic - Latches - 74F533SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details