STMicroelectronics Logic - Logic - Universal Bus Functions - M74HC299RM13TR M74HC299RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 127611-M74HC299RM13T R Packaging: Reel - TR Number of Circuits: 8-Bit Mounting: SMD (SMT) Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 127611-M74HC299RM13T R Packaging: Reel - TR Number of Circuits: 8-Bit Mounting: SMD (SMT) Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - M74HC299RM13TR - 127611-M74HC299RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - M74HC299RM13TR
127611-M74HC299RM13TR
Logic - Logic - Universal Bus Functions - M74HC299RM13TR 127611-M74HC299RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 127611-M74HC299RM13T R Packaging: Reel - TR Number of Circuits: 8-Bit Mounting: SMD (SMT) Logic Type: Universal Shift Register Current - Output High, Low: 5.2mA, 5.2mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 127611-M74HC299RM13TR
Packaging: Reel - TR
Number of Circuits: 8-Bit
Mounting: SMD (SMT)
Logic Type: Universal Shift Register
Current - Output High, Low: 5.2mA, 5.2mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Shift Registers - 497-1818-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1818-2-ND
Shift Registers 497-1818-2-ND
Universal Shift Register 8-Bit 20-SO

Universal Shift Register 8-Bit 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC299RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC299RM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC299RM13TR
IC UNIV SHIFT REGISTER 20SOIC

IC UNIV SHIFT REGISTER 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 127611-M74HC299RM13TR 497-1818-2-ND M74HC299RM13TR
Product Name Logic - Logic - Universal Bus Functions - M74HC299RM13TR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596PWJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers