STMicroelectronics, Inc. Gates and Inverters M74HC27RM13TR

Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet
Description
NOR Gate IC 3 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-7364-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7364-2-ND
Gates and Inverters 497-7364-2-ND
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5.2mA 6V Logic IC
705-M74HC27RM13TR
5.2mA 6V Logic IC 705-M74HC27RM13TR
3-Input NOR Gate IC, 74HC Series, SOP-14, 5.2mA, 6V Product overview: M74HC27RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC27RM13TR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 74HC Series, SOP-14, 5.2mA, 6V Product overview: M74HC27RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC27RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74HC27RM13TR - 105645-M74HC27RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC27RM13TR
105645-M74HC27RM13TR
Logic - Logic - Gates and Inverters - M74HC27RM13TR 105645-M74HC27RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 105645-M74HC27RM13TR Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 105645-M74HC27RM13TR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HC27RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HC27RM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HC27RM13TR
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site
Gates and Inverters - M74HC27RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC27RM13TR
Gates and Inverters M74HC27RM13TR
NOR Gate IC 3 Channel 14-SO

NOR Gate IC 3 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - M74HC27RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC27RM13TR
Logic - Gates and Inverters M74HC27RM13TR
IC GATE NOR 3CH 3-INP 14SO

IC GATE NOR 3CH 3-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-7364-2-ND 705-M74HC27RM13TR 105645-M74HC27RM13TR M74HC27RM13TR M74HC27RM13TR M74HC27RM13TR
Product Name Gates and Inverters 5.2mA 6V Logic IC Logic - Logic - Gates and Inverters - M74HC27RM13TR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 3 3 3 3
Propagation Delay 14 ns 20 ns 14 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details