STMicroelectronics, Inc. Latches M74HC279RM13TR

Description
S-R Latch 4 Channel 1:1 IC Standard 16-SO
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - M74HC279RM13TR-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Standard 16-SO

S-R Latch 4 Channel 1:1 IC Standard 16-SO

Buy Now Datasheet
Logic - Latches - M74HC279RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC279RM13TR
Logic - Latches M74HC279RM13TR
IC LATCH QUAD S-R 16-SOIC

IC LATCH QUAD S-R 16-SOIC

Supplier's Site Datasheet
Latches - M74HC279RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Standard 16-SO

S-R Latch 4 Channel 1:1 IC Standard 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - M74HC279RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC279RM13TR
Integrated Circuits (ICs) - Logic - Latches M74HC279RM13TR
IC LATCH QUAD S-R 16-SOIC

IC LATCH QUAD S-R 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number M74HC279RM13TR-ND M74HC279RM13TR M74HC279RM13TR M74HC279RM13TR
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GM,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Octal Transparent Latch - 74FCT373CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers