STMicroelectronics, Inc. Logic - Logic - Latches - M74HC259YTTR M74HC259YTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880773-M74HC259YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC259 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14389-6, 497-14389-2, 497-14389-1, -497-14389-2, -497-14389-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880773-M74HC259YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC259 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14389-6, 497-14389-2, 497-14389-1, -497-14389-2, -497-14389-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC259YTTR
880773-M74HC259YTTR
Logic - Logic - Latches - M74HC259YTTR 880773-M74HC259YTTR
Manufacturer: STMicroelectronics Win Source Part Number: 880773-M74HC259YTTR Series: Automotive, AEC-Q100, 74HC Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC259 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-14389-6, 497-14389-2, 497-14389-1, -497-14389-2, -497-14389-1

Manufacturer: STMicroelectronics
Win Source Part Number: 880773-M74HC259YTTR
Series: Automotive, AEC-Q100, 74HC
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC259
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14389-6, 497-14389-2, 497-14389-1, -497-14389-2, -497-14389-1

Buy Now Datasheet
Latches - 497-14389-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - M74HC259YTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC259YTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC259YTTR
Integrated Circuits (ICs) - Logic - Latches M74HC259YTTR
IC ADDRESSABLE LATCH 8B 16TSSOP

IC ADDRESSABLE LATCH 8B 16TSSOP

Supplier's Site
Logic - Latches - M74HC259YTTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC259YTTR
Logic - Latches M74HC259YTTR
IC ADDRESSABLE LATCH 8B 16TSSOP

IC ADDRESSABLE LATCH 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 880773-M74HC259YTTR 497-14389-2-ND M74HC259YTTR M74HC259YTTR M74HC259YTTR
Product Name Logic - Logic - Latches - M74HC259YTTR Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 16-TSSOP; SOP; SSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP SSOP
Latch Type Addressable D D
Output Characteristics Standard
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Latches - 1727-3794-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details