STMicroelectronics Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74HC251B1R

Description
Win Source Part Number: 982493-M74HC251B1R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-M74HC251B1R,-49 7-1807-5,1805-M74HC2 51B1R,497-1807-5-NDR ,497-1807-5 Base Product Number: 74HC251 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982493-M74HC251B1R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-M74HC251B1R,-49 7-1807-5,1805-M74HC2 51B1R,497-1807-5-NDR ,497-1807-5 Base Product Number: 74HC251 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
982493-M74HC251B1R
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 982493-M74HC251B1R
Win Source Part Number: 982493-M74HC251B1R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tube Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1026-M74HC251B1R,-49 7-1807-5,1805-M74HC2 51B1R,497-1807-5-NDR ,497-1807-5 Base Product Number: 74HC251 Product Status: Obsolete

Win Source Part Number: 982493-M74HC251B1R
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Package: Tube
Standard Package: 25
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1026-M74HC251B1R,-497-1807-5,1805-M74HC251B1R,497-1807-5-NDR,497-1807-5
Base Product Number: 74HC251
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 982493-M74HC251B1R
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC239N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
View Details
1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details
2 suppliers
Specs
Supply Voltage 1.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details