Manufacturer: STMicroelectronics
Win Source Part Number: 880764-M74HC175B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC175
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-1793-5, 1026-M74HC175B1R, 497-1793-5-NDR, 497-1793-5, 1805-M74HC175B1R
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 4BIT 16DIP
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 880764-M74HC175B1R | 497-1793-5-ND | M74HC175B1R | M74HC175B1R | M74HC175B1R |
| Product Name | Logic - Logic - Flip Flops - M74HC175B1R | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V |