STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HC174B1R M74HC174B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 857840-M74HC174B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-M74HC174B1R, 1805-M74HC174B1R, -497-1792-5, 497-1792-5, 497-1792-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 857840-M74HC174B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-M74HC174B1R, 1805-M74HC174B1R, -497-1792-5, 497-1792-5, 497-1792-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HC174B1R
857840-M74HC174B1R
Logic - Logic - Flip Flops - M74HC174B1R 857840-M74HC174B1R
Manufacturer: STMicroelectronics Win Source Part Number: 857840-M74HC174B1R Series: 74HC Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HC174 Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-M74HC174B1R, 1805-M74HC174B1R, -497-1792-5, 497-1792-5, 497-1792-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 857840-M74HC174B1R
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC174
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-M74HC174B1R, 1805-M74HC174B1R, -497-1792-5, 497-1792-5, 497-1792-5-NDR

Buy Now Datasheet
Flip Flops - 497-1792-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1792-5-ND
Flip Flops 497-1792-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - M74HC174B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HC174B1R
Flip Flops M74HC174B1R
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HC174B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HC174B1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HC174B1R
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 857840-M74HC174B1R 497-1792-5-ND M74HC174B1R M74HC174B1R
Product Name Logic - Logic - Flip Flops - M74HC174B1R Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
 - 54F534/B2A - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Supply Voltage 5V
Package Type LCC
View Details
Octal D-type flip-flop with data enable; positive-edge trigger - 74HCT377D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers