STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC166RM13TR M74HC166RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211096-M74HC166RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HC166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC166RP; HD74HC166RPEL; CD74HC166M96G4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211096-M74HC166RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HC166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC166RP; HD74HC166RPEL; CD74HC166M96G4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC166RM13TR - 1211096-M74HC166RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC166RM13TR
1211096-M74HC166RM13TR
Logic - Logic - Shift Registers - M74HC166RM13TR 1211096-M74HC166RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211096-M74HC166RM13 TR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HC166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): HD74HC166RP; HD74HC166RPEL; CD74HC166M96G4; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211096-M74HC166RM13TR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: M74HC166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD74HC166RP; HD74HC166RPEL; CD74HC166M96G4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 497-1791-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1791-2-ND
Shift Registers 497-1791-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC166RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC166RM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC166RM13TR
IC REGISTER 8BIT PISO 16-SOIC

IC REGISTER 8BIT PISO 16-SOIC

Supplier's Site
Logic - Shift Registers - M74HC166RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC166RM13TR
Logic - Shift Registers M74HC166RM13TR
IC REGISTER 8BIT PISO 16-SOIC

IC REGISTER 8BIT PISO 16-SOIC

Supplier's Site Datasheet
Shift Registers - M74HC166RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC166RM13TR
Shift Registers M74HC166RM13TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1211096-M74HC166RM13TR 497-1791-2-ND M74HC166RM13TR M74HC166RM13TR M74HC166RM13TR
Product Name Logic - Logic - Shift Registers - M74HC166RM13TR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 25S10PC - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; PDIP; Other; PDIP16
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595PW/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH4T245PWTE4 - 1007872-74AVCH4T245PWTE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details