STMicroelectronics, Inc. Shift Registers M74HC165TTR

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-7354-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-7354-2-ND
Shift Registers 497-7354-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - M74HC165TTR - 1211095-M74HC165TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC165TTR
1211095-M74HC165TTR
Logic - Logic - Shift Registers - M74HC165TTR 1211095-M74HC165TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1211095-M74HC165TTR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: M74HC165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): DM74ALS1034N_Q; DM74ALS1034N; DM74ALS1034NX; Introduction Date: October 01, 1988 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211095-M74HC165TTR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: M74HC165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): DM74ALS1034N_Q; DM74ALS1034N; DM74ALS1034NX;
Introduction Date: October 01, 1988
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC165TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC165TTR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC165TTR
IC SHIFT REG 8-BIT PISO 16-TSSOP

IC SHIFT REG 8-BIT PISO 16-TSSOP

Supplier's Site
Shift Registers - M74HC165TTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
M74HC165TTR
Shift Registers M74HC165TTR
IC SHIFT REG 8-BIT PISO 16-TSSOP

IC SHIFT REG 8-BIT PISO 16-TSSOP

Supplier's Site Datasheet
Shift Registers - M74HC165TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC165TTR
Shift Registers M74HC165TTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - M74HC165TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC165TTR
Logic - Shift Registers M74HC165TTR
IC SHIFT REG 8-BIT PISO 16-TSSOP

IC SHIFT REG 8-BIT PISO 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-7354-2-ND 1211095-M74HC165TTR M74HC165TTR M74HC165TTR M74HC165TTR M74HC165TTR
Product Name Shift Registers Logic - Logic - Shift Registers - M74HC165TTR Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary Complementary
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC4094DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers