Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970027-M74HC165M1R
Number of Circuits: 8
Mounting: SMD (SMT)
Power Dissipation: 500 mW
Propagation Delay: 26 ns
Categories: OEM Parts(M-N)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Number of Input Lines: 9
Number of Output Lines: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970027-M74HC165M1R |
| Product Name | OEM Parts - OEM Parts (M - N) - M74HC165M1R |