STMicroelectronics, Inc. Shift Registers M74HC165B1R

Description
Shift Shift Register 1 Element 8 Bit 16-DIP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-1790-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1790-5-ND
Shift Registers 497-1790-5-ND
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet
Logic - Logic - Shift Registers - M74HC165B1R - 1065326-M74HC165B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC165B1R
1065326-M74HC165B1R
Logic - Logic - Shift Registers - M74HC165B1R 1065326-M74HC165B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1065326-M74HC165B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065326-M74HC165B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - M74HC165B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC165B1R
Shift Registers M74HC165B1R
Shift Shift Register 1 Element 8 Bit 16-DIP

Shift Shift Register 1 Element 8 Bit 16-DIP

Buy Now Datasheet
Logic - Shift Registers - M74HC165B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC165B1R
Logic - Shift Registers M74HC165B1R
IC REGISTER 8BIT PISO 16-DIP

IC REGISTER 8BIT PISO 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC165B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC165B1R
Integrated Circuits (ICs) - Logic - Shift Registers M74HC165B1R
IC REGISTER 8BIT PISO 16-DIP

IC REGISTER 8BIT PISO 16-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-1790-5-ND 1065326-M74HC165B1R M74HC165B1R M74HC165B1R M74HC165B1R
Product Name Shift Registers Logic - Logic - Shift Registers - M74HC165B1R Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74LVC4245AD,112 - 765772-74LVC4245AD,112 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers