Shift Shift Register 1 Element 8 Bit 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 813628-M74HC164TTR
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: M74HC164
IC SHIFT REG 8-BIT SIPO 14-TSSOP
Shift Shift Register 1 Element 8 Bit 14-TSSOP
IC SHIFT REG 8-BIT SIPO 14-TSSOP
IC SHIFT REG 8-BIT SIPO 14-TSSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-7353-2-ND | 813628-M74HC164TTR | 761-M74HC164TTR | M74HC164TTR | M74HC164TTR | M74HC164TTR |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - M74HC164TTR | IC SHIFT REG 8-BIT SIPO 14-TSSOP | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 4.5V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |