STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC164B1R M74HC164B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038342-M74HC164B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038342-M74HC164B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC164B1R - 038342-M74HC164B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC164B1R
038342-M74HC164B1R
Logic - Logic - Shift Registers - M74HC164B1R 038342-M74HC164B1R
Manufacturer: STMicroelectronics Win Source Part Number: 038342-M74HC164B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-DIP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Manufacturer: STMicroelectronics
Win Source Part Number: 038342-M74HC164B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-DIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision

Buy Now Datasheet
Shift Registers - 497-1789-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1789-5-ND
Shift Registers 497-1789-5-ND
Shift Shift Register 1 Element 8 Bit 14-DIP

Shift Shift Register 1 Element 8 Bit 14-DIP

Buy Now Datasheet
Shift Registers - M74HC164B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC164B1R
Shift Registers M74HC164B1R
Shift Shift Register 1 Element 8 Bit 14-DIP

Shift Shift Register 1 Element 8 Bit 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC164B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC164B1R
Integrated Circuits (ICs) - Logic - Shift Registers M74HC164B1R
IC REGISTER 8BIT SIPO 14-DIP

IC REGISTER 8BIT SIPO 14-DIP

Supplier's Site
Logic - Shift Registers - M74HC164B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC164B1R
Logic - Shift Registers M74HC164B1R
IC REGISTER 8BIT SIPO 14-DIP

IC REGISTER 8BIT SIPO 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 038342-M74HC164B1R 497-1789-5-ND M74HC164B1R M74HC164B1R M74HC164B1R
Product Name Logic - Logic - Shift Registers - M74HC164B1R Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; Other; 14-DIP DIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC595D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74194PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details