Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 020962-M74HC163RM13T
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 62MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
IC COUNTER 4-BIT SYNC 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
IC BINARY COUNTER 4-BIT 16SO
IC COUNTER 4-BIT SYNC 16-SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-7351-2-ND | 020962-M74HC163RM13TR | 761-M74HC163RM13TR | M74HC163RM13TR | M74HC163RM13TR | M74HC163RM13TR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - M74HC163RM13TR | IC COUNTER 4-BIT SYNC 16-SOIC | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |