STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC160RM13TR M74HC160RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211094-M74HC160RM13 TR Packaging: Reel Mounting Style: SMD Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74HC160 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211094-M74HC160RM13 TR Packaging: Reel Mounting Style: SMD Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74HC160 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC160RM13TR - 1211094-M74HC160RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC160RM13TR
1211094-M74HC160RM13TR
Logic - Logic - Counters, Dividers - M74HC160RM13TR 1211094-M74HC160RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 1211094-M74HC160RM13 TR Packaging: Reel Mounting Style: SMD Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 62MHz Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 74HC160 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1211094-M74HC160RM13TR
Packaging: Reel
Mounting Style: SMD
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 62MHz
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC160
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Logic - Counters, Dividers - M74HC160RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC160RM13TR
Logic - Counters, Dividers M74HC160RM13TR
IC COUNTER 4-BIT SYNC 16-SOIC

IC COUNTER 4-BIT SYNC 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - M74HC160RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC160RM13TR
Counters, Dividers M74HC160RM13TR
Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Counter IC Counter, Decade 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC160RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC160RM13TR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC160RM13TR
IC DECADE COUNTER 4-BIT 16SO

IC DECADE COUNTER 4-BIT 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1211094-M74HC160RM13TR M74HC160RM13TR M74HC160RM13TR M74HC160RM13TR
Product Name Logic - Logic - Counters, Dividers - M74HC160RM13TR Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2V ~ 6V 2 V ~ 6 V
Package Type SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary up/down counter - 74HC193PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD54HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - 5962-8945801EA - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
2 suppliers
Logic - Counters, Dividers - 74F163ASJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details