STMicroelectronics, Inc. 5.2mA 6V TSSOP Logic IC M74HC14TTR

Description
6-Ch Schmitt Trigger Inverter, CMOS, TSSOP, 5.2mA, 6V Product overview: M74HC14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter, CMOS, TSSOP, 5.2mA, 6V Product overview: M74HC14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.2mA 6V TSSOP Logic IC
705-M74HC14TTR
5.2mA 6V TSSOP Logic IC 705-M74HC14TTR
6-Ch Schmitt Trigger Inverter, CMOS, TSSOP, 5.2mA, 6V Product overview: M74HC14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14TTR can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter, CMOS, TSSOP, 5.2mA, 6V Product overview: M74HC14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC14TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-7347-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7347-2-ND
Gates and Inverters 497-7347-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - M74HC14TTR - 1065323-M74HC14TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC14TTR
1065323-M74HC14TTR
Logic - Logic - Gates and Inverters - M74HC14TTR 1065323-M74HC14TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1065323-M74HC14TTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.3 V to 1.5 V Logic Level - High: 1.5 V to 4.2 V Family Name: M74HC14 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): HD74HC14T; 74HC14TELL-E; HD74HC14TELL; M74HC14YTTR; Introduction Date: August 15, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1065323-M74HC14TTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: M74HC14
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): HD74HC14T; 74HC14TELL-E; HD74HC14TELL; M74HC14YTTR;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - M74HC14TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HC14TTR
Gates and Inverters M74HC14TTR
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - M74HC14TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HC14TTR
Logic - Gates and Inverters M74HC14TTR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-M74HC14TTR 497-7347-2-ND 1065323-M74HC14TTR M74HC14TTR M74HC14TTR
Product Name 5.2mA 6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - M74HC14TTR Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High)
Inputs 6 1 6 1
Propagation Delay 21 ns 21 ns 21 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
TSSOP Logic IC - 705-74AHC1G14GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
8 suppliers