13-Input NAND Gate, 74HC Series, CMOS, PDIP-16 Product overview: M74HC133B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC133B1R can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 765385-M74HC133B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: M74HC133
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC74HC133AP(F); TC74HC133AP; HD74HC133P;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC GATE NAND 1CH 13-INP 16DIP
IC GATE NAND 1CH 13-INP 16DIP
SINGLE NAND GATE, 13I/P, DIP-16; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:13Inputs; No. of Pins:16Pins; Logic Case Style:DIP; Product Range:74HC133; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HC RoHS Compliant: Yes
IC GATE NAND 1CH 13-INP 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74HC133B1R | 497-1769-5-ND | 765385-M74HC133B1R | M74HC133B1R | M74HC133B1R | M74HC133B1R | 89K0859 | M74HC133B1R |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - M74HC133B1R | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Single Nand Gate, 13I/p, Dip-16; Logic Function Stmicroelectronics | Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 6V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 13 | 13 | 13 | 13 | 13 | 13 | ||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns | ||||
| Power Dissipation | 500 milliwatts |