NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Quad 2-Input Schmitt NAND Gate Product overview: M74HC132YRM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC132YRM13TR can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
Logic Gates Quad 2-Input Schmitt NAND Gate
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
NAND SCHMITT TRIGGER, -40 TO 125DEG C; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-14384-2-ND | 705-M74HC132YRM13TR | M74HC132YRM13TR | M74HC132YRM13TR | M74HC132YRM13TR | M74HC132YRM13TR | 25AH9914 |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Nand Schmitt Trigger, -40 To 125Deg C; Logic Family / Base Number Stmicroelectronics |
| Gate Type | NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | 2V ~ 6V | 6V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 18 ns |