STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125B1R M74HC125B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 041322-M74HC125B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 041322-M74HC125B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125B1R - 041322-M74HC125B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125B1R
041322-M74HC125B1R
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125B1R 041322-M74HC125B1R
Manufacturer: STMicroelectronics Win Source Part Number: 041322-M74HC125B1R Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 041322-M74HC125B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 041322-M74HC125B1R
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74HC125B1R
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details