Manufacturer: STMicroelectronics
Win Source Part Number: 114197-M74HC10RM13TR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
NAND Gate IC 3 Channel 14-SO
3-Input NAND Gate IC, 74HC Series, SOP-14, 13ns PD Product overview: M74HC10RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC10RM13TR can be used for catalog matching and distributor lookup.
IC GATE NAND 3CH 3-INP 14SO
IC GATE NAND 3CH 3-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 114197-M74HC10RM13TR | 497-1760-2-ND | 705-M74HC10RM13TR | M74HC10RM13TR | M74HC10RM13TR | M74HC10RM13TR |
| Product Name | Logic - Logic - Gates and Inverters - M74HC10RM13TR | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 13 ns | 13 ns | 13 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |