STMicroelectronics Dual 67MHz 5V Logic IC M74HC109RM13TR

Description
Dual J-K Flip-Flop, 67MHz, 5V, SOP, CMOS Logic IC Product overview: M74HC109RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 67MHz, 5V, SOP, CMOS Logic IC Product overview: M74HC109RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109RM13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 67MHz 5V Logic IC
706-M74HC109RM13TR
Dual 67MHz 5V Logic IC 706-M74HC109RM13TR
Dual J-K Flip-Flop, 67MHz, 5V, SOP, CMOS Logic IC Product overview: M74HC109RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109RM13TR can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 67MHz, 5V, SOP, CMOS Logic IC Product overview: M74HC109RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC109RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC109RM13TR
Product Name Dual 67MHz 5V Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details